Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SFS-800

Description
Win Source Part Number: 1314267-SFS-800 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.000" (203.20mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314267-SFS-800 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.000" (203.20mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SFS-800 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SFS-800
Boxes, Enclosures, Racks - Card Guides SFS-800
Win Source Part Number: 1314267-SFS-800 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.000" (203.20mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314267-SFS-800
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 8.000" (203.20mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SFS-800
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details