Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SDC-500

Description
Win Source Part Number: 1092070-SDC-500 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 Alternative Parts (Cross-Reference): SDC-500SDC500; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-500
Request a Quote Datasheet
Description
Win Source Part Number: 1092070-SDC-500 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 Alternative Parts (Cross-Reference): SDC-500SDC500; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SDC-500 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SDC-500
Boxes, Enclosures, Racks - Card Guides SDC-500
Win Source Part Number: 1092070-SDC-500 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 Alternative Parts (Cross-Reference): SDC-500SDC500; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-500

Win Source Part Number: 1092070-SDC-500
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 5.000" (127.00mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
Alternative Parts (Cross-Reference): SDC-500SDC500;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SDC-500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SDC-500
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details