Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SDC-250

Description
Win Source Part Number: 1314294-SDC-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: SDC-250,492-1838 Base Product Number: SDC-250
Request a Quote Datasheet
Description
Win Source Part Number: 1314294-SDC-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: SDC-250,492-1838 Base Product Number: SDC-250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SDC-250 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SDC-250
Boxes, Enclosures, Racks - Card Guides SDC-250
Win Source Part Number: 1314294-SDC-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: SDC-250,492-1838 Base Product Number: SDC-250

Win Source Part Number: 1314294-SDC-250
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: SDC-250,492-1838
Base Product Number: SDC-250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SDC-250
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers