Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SDC-1100-CI

Description
Win Source Part Number: 1314298-SDC-1100-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 11.000" (279.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1100
Request a Quote Datasheet
Description
Win Source Part Number: 1314298-SDC-1100-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 11.000" (279.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SDC-1100-CI - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SDC-1100-CI
Boxes, Enclosures, Racks - Card Guides SDC-1100-CI
Win Source Part Number: 1314298-SDC-1100-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 11.000" (279.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1100

Win Source Part Number: 1314298-SDC-1100-CI
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 11.000" (279.40mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SDC-1100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SDC-1100-CI
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details