Bivar, Inc. Boxes, Enclosures, Racks - Card Guides S-700

Description
Win Source Part Number: 1314254-S-700 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 7.000" (177.80mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314254-S-700 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 7.000" (177.80mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - S-700 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
S-700
Boxes, Enclosures, Racks - Card Guides S-700
Win Source Part Number: 1314254-S-700 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 7.000" (177.80mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314254-S-700
Category: Boxes, Enclosures, Racks>Card Guides
Series: STAT-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 7.000" (177.80mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S-700
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details