Bivar, Inc. Boxes, Enclosures, Racks - Card Guides S-250-CI

Description
Win Source Part Number: 1314256-S-250-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314256-S-250-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - S-250-CI - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
S-250-CI
Boxes, Enclosures, Racks - Card Guides S-250-CI
Win Source Part Number: 1314256-S-250-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314256-S-250-CI
Category: Boxes, Enclosures, Racks>Card Guides
Series: STAT-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S-250-CI
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
TK Series Enclosures - 105-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers