Bivar, Inc. Optics - Light Pipes RLP1-400-650

Description
RIGHT ANGLE LIGHT PIPE, 2.8MM
Request a Quote Datasheet
Description
RIGHT ANGLE LIGHT PIPE, 2.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1458-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1458-ND
Optics - Light Pipes 492-1458-ND
RIGHT ANGLE LIGHT PIPE, 2.8MM

RIGHT ANGLE LIGHT PIPE, 2.8MM

Buy Now Datasheet
LED Light Pipes - 8919678 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919678
LED Light Pipes 8919678
2.8mm R/A Light Pipe for SMT LED 10x17mm

2.8mm R/A Light Pipe for SMT LED 10x17mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1458-ND 8919678
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 2.8mm 9.6 x 12.3 x 17mm
Mount Style Board Mount, Snap-In, Right Angle Pcb mounted
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 1810669 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details