Bivar, Inc. LEDs - Spacers, Standoffs RL3-360

Description
LED MT VERT 0.360" 2LD NYL WH
Request a Quote Datasheet
Description
LED MT VERT 0.360" 2LD NYL WH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - RL3-360-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
RL3-360-ND
LEDs - Spacers, Standoffs RL3-360-ND
LED MT VERT 0.360" 2LD NYL WH

LED MT VERT 0.360" 2LD NYL WH

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
RL3-360
LED Mounting Hardware RL3-360
LED Mounting Hardware LED Mount Vert .360 in Nylon White

LED Mounting Hardware LED Mount Vert .360 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number RL3-360-ND RL3-360
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details