Bivar, Inc. LED Indication - Discrete R5BC

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - R5BC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
R5BC-ND
LED Indication - Discrete R5BC-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Led, Through Hole, 2X5Mm Rect, Bi-Color, He Red/green, (625Nm/568Nm), (4Mcd/3Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar - 50B1083 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X5Mm Rect, Bi-Color, He Red/green, (625Nm/568Nm), (4Mcd/3Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
50B1083
Led, Through Hole, 2X5Mm Rect, Bi-Color, He Red/green, (625Nm/568Nm), (4Mcd/3Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar 50B1083
LED, Through Hole, 2x5mm Rect, Bi-Color, HE Red/Green, (625nm/568nm), (4mcd/3mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag

LED, Through Hole, 2x5mm Rect, Bi-Color, HE Red/Green, (625nm/568nm), (4mcd/3mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R5BC
Standard LEDs - Through Hole R5BC
Standard LEDs - Through Hole LED Thru-Hole 2 x 5mm HE Red/Green

Standard LEDs - Through Hole LED Thru-Hole 2 x 5mm HE Red/Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R5BC-ND 50B1083 R5BC
Product Name LED Indication - Discrete Led, Through Hole, 2X5Mm Rect, Bi-Color, He Red/green, (625Nm/568Nm), (4Mcd/3Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 625 nm (5650 to 6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details