Bivar, Inc. LED Indication - Discrete R50RG2-5-0080

Description
"Green, Red 520nm Green, 624nm Red LED Indication - Discrete 3.4V Green, 2.4V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green, Red 520nm Green, 624nm Red LED Indication - Discrete 3.4V Green, 2.4V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1175-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1175-ND
LED Indication - Discrete 492-1175-ND
"Green, Red 520nm Green, 624nm Red LED Indication - Discrete 3.4V Green, 2.4V Red 4-DIP (0.200"", 5.08mm)"

"Green, Red 520nm Green, 624nm Red LED Indication - Discrete 3.4V Green, 2.4V Red 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

Buy Now
Led, Dome, 5Mm, Red/green, 1.5/2Cd, 635/525Nm; Led Color Bivar - 33R6571 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 5Mm, Red/green, 1.5/2Cd, 635/525Nm; Led Color Bivar
33R6571
Led, Dome, 5Mm, Red/green, 1.5/2Cd, 635/525Nm; Led Color Bivar 33R6571
LED, DOME, 5MM, RED/GREEN, 1.5/2CD, 635/525NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm; Viewing Angle:80°; Lens Shape:Dome; Forward Current / Color:R 50mA, G 50mA; Luminous Intensity / Color:R 3cd, G 4cd; MSL:-RoHS Compliant: Yes

LED, DOME, 5MM, RED/GREEN, 1.5/2CD, 635/525NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm; Viewing Angle:80°; Lens Shape:Dome; Forward Current / Color:R 50mA, G 50mA; Luminous Intensity / Color:R 3cd, G 4cd; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50RG2-5-0080
Standard LEDs - Through Hole R50RG2-5-0080
Standard LEDs - Through Hole Red/Grn 635/525nm 1500/2000 mcd

Standard LEDs - Through Hole Red/Grn 635/525nm 1500/2000 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1175-ND R50RG2-5-0080 33R6571 R50RG2-5-0080
Product Name LED Indication - Discrete Led, Dome, 5Mm, Red/green, 1.5/2Cd, 635/525Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)" 5mm
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 520 to 624 nm (5200 to 6240 Å)
Viewing Angle 80 degrees 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT5400-UV-HP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
View Details