Bivar, Inc. LED Indication - Discrete R50RG2-4-0045

Description
"Green, Red 520nm Green, 628nm Red LED Indication - Discrete 3.8V Green, 2.6V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green, Red 520nm Green, 628nm Red LED Indication - Discrete 3.8V Green, 2.6V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1174-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1174-ND
LED Indication - Discrete 492-1174-ND
"Green, Red 520nm Green, 628nm Red LED Indication - Discrete 3.8V Green, 2.6V Red 4-DIP (0.200"", 5.08mm)"

"Green, Red 520nm Green, 628nm Red LED Indication - Discrete 3.8V Green, 2.6V Red 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50RG2-4-0045
Standard LEDs - Through Hole R50RG2-4-0045
Standard LEDs - Through Hole Red/Grn 635/525nm 4000/5000 mcd

Standard LEDs - Through Hole Red/Grn 635/525nm 4000/5000 mcd

Buy Now Datasheet
Led, Dome, 4.6Mm, Red/green, 4/5Cd, 635/525Nm; Led Color Bivar - 33R6570 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 4.6Mm, Red/green, 4/5Cd, 635/525Nm; Led Color Bivar
33R6570
Led, Dome, 4.6Mm, Red/green, 4/5Cd, 635/525Nm; Led Color Bivar 33R6570
LED, DOME, 4.6MM, RED/GREEN, 4/5CD, 635/525NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:4.6mm; Viewing Angle:45°; Lens Shape:Dome; Forward Current / Color:R 50mA, B 50mA; Luminous Intensity / Color:R 4cd, G 10cd RoHS Compliant: Yes

LED, DOME, 4.6MM, RED/GREEN, 4/5CD, 635/525NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:4.6mm; Viewing Angle:45°; Lens Shape:Dome; Forward Current / Color:R 50mA, B 50mA; Luminous Intensity / Color:R 4cd, G 10cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1174-ND R50RG2-4-0045 R50RG2-4-0045 33R6570
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Dome, 4.6Mm, Red/green, 4/5Cd, 635/525Nm; Led Color Bivar
LED Package: "4-DIP (0.200"", 5.08mm)" 4.6mm
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 520 to 628 nm (5200 to 6280 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1028-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details