Bivar, Inc. LED Indication - Discrete R50RED-V-3045

Description
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1173-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1173-ND
LED Indication - Discrete 492-1173-ND
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"

"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50RED-V-3045
Standard LEDs - Through Hole R50RED-V-3045
Standard LEDs - Through Hole Red 635nm 6000 mcd

Standard LEDs - Through Hole Red 635nm 6000 mcd

Buy Now Datasheet
Led, Red, 5.3Mm, 5Cd, 635Nm; Led Color Bivar - 33R6564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5.3Mm, 5Cd, 635Nm; Led Color Bivar
33R6564
Led, Red, 5.3Mm, 5Cd, 635Nm; Led Color Bivar 33R6564
LED, RED, 5.3MM, 5CD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5.3mm; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:635nm; Luminous Intensity:10cd; Viewing Angle:45°; Lens Shape:Oval; Product Range:-RoHS Compliant: Yes

LED, RED, 5.3MM, 5CD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5.3mm; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:635nm; Luminous Intensity:10cd; Viewing Angle:45°; Lens Shape:Oval; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1173-ND R50RED-V-3045 33R6564
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 5.3Mm, 5Cd, 635Nm; Led Color Bivar
LED Package: "4-DIP (0.200"", 5.08mm)" 5.3mm
LED Type Red Red; Red
Peak Wavelength 628 nm (6280 Å) 635 nm (6350 Å)
Viewing Angle 30 to 45 degrees 45 degrees
Luminous Intensity 5000 milliCandela 10000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details