Bivar, Inc. LED Indication - Discrete R50RED-5-0080

Description
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1171-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1171-ND
LED Indication - Discrete 492-1171-ND
"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"

"Red 628nm LED Indication - Discrete 2.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Led, Red, 5Mm, 2Cd, 635Nm; Led Color Bivar - 33R6566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 2Cd, 635Nm; Led Color Bivar
33R6566
Led, Red, 5Mm, 2Cd, 635Nm; Led Color Bivar 33R6566
LED, RED, 5MM, 2CD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:635nm; Luminous Intensity:4cd; Viewing Angle:80°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM, 2CD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:635nm; Luminous Intensity:4cd; Viewing Angle:80°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50RED-5-0080
Standard LEDs - Through Hole R50RED-5-0080
Standard LEDs - Through Hole Red 635nm 2000 mcd

Standard LEDs - Through Hole Red 635nm 2000 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1171-ND 33R6566 R50RED-5-0080
Product Name LED Indication - Discrete Led, Red, 5Mm, 2Cd, 635Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)" 5mm
LED Type Red Red; Red
Peak Wavelength 622 nm (6220 Å) 635 nm (6350 Å)
Viewing Angle 80 degrees 80 degrees
Luminous Intensity 2000 milliCandela 4000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZ14EGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details