Bivar, Inc. LED Indication - Discrete R50RB2-4-0045

Description
"Blue, Red 465nm Blue, 628nm Red LED Indication - Discrete 3.8V Blue, 2.6V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Blue, Red 465nm Blue, 628nm Red LED Indication - Discrete 3.8V Blue, 2.6V Red 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1167-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1167-ND
LED Indication - Discrete 492-1167-ND
"Blue, Red 465nm Blue, 628nm Red LED Indication - Discrete 3.8V Blue, 2.6V Red 4-DIP (0.200"", 5.08mm)"

"Blue, Red 465nm Blue, 628nm Red LED Indication - Discrete 3.8V Blue, 2.6V Red 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50RB2-4-0045
Standard LEDs - Through Hole R50RB2-4-0045
Standard LEDs - Through Hole Red/Blue 635/470nm 4000/400 mcd

Standard LEDs - Through Hole Red/Blue 635/470nm 4000/400 mcd

Buy Now Datasheet
Led, Dome, 4.6Mm, Red/blue, 635/470Nm; Led Color Bivar - 33R6561 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 4.6Mm, Red/blue, 635/470Nm; Led Color Bivar
33R6561
Led, Dome, 4.6Mm, Red/blue, 635/470Nm; Led Color Bivar 33R6561
LED, DOME, 4.6MM, RED/BLUE, 635/470NM; LED Color:Blue, Red; LED Mounting:Through Hole; Bulb Size:4.6mm; Viewing Angle:45°; Lens Shape:Dome; Forward Current / Color:R 50mA, B 50mA; Luminous Intensity / Color:R 4cd, B 3cd; MSL:- RoHS Compliant: Yes

LED, DOME, 4.6MM, RED/BLUE, 635/470NM; LED Color:Blue, Red; LED Mounting:Through Hole; Bulb Size:4.6mm; Viewing Angle:45°; Lens Shape:Dome; Forward Current / Color:R 50mA, B 50mA; Luminous Intensity / Color:R 4cd, B 3cd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1167-ND R50RB2-4-0045 R50RB2-4-0045 33R6561
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Dome, 4.6Mm, Red/blue, 635/470Nm; Led Color Bivar
LED Package: "4-DIP (0.200"", 5.08mm)" 4.6mm
LED Type Red; Blue; Multi-Colored Red; Blue; Blue, Red
Peak Wavelength 465 to 628 nm (4650 to 6280 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
High Brightness LED - MT3003N-OR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details