Bivar, Inc. LED Indication - Discrete R50BG2-F-0160

Description
"Blue, Green 465nm Blue, 520nm Green LED Indication - Discrete 3.8V Blue, 3.8V Green 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Blue, Green 465nm Blue, 520nm Green LED Indication - Discrete 3.8V Blue, 3.8V Green 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1158-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1158-ND
LED Indication - Discrete 492-1158-ND
"Blue, Green 465nm Blue, 520nm Green LED Indication - Discrete 3.8V Blue, 3.8V Green 4-DIP (0.200"", 5.08mm)"

"Blue, Green 465nm Blue, 520nm Green LED Indication - Discrete 3.8V Blue, 3.8V Green 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

LED, Through Hole, 7.6mm x 7.6mm Bi-Colo

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R50BG2-F-0160
Standard LEDs - Through Hole R50BG2-F-0160
Standard LEDs - Through Hole Blue/Grn 470/525nm 150/800 mcd

Standard LEDs - Through Hole Blue/Grn 470/525nm 150/800 mcd

Buy Now Datasheet
Led, Through Hole, 7.6Mm X 7.6Mm Bi-Color, Blue/green, (460Nm/515Nm), (250Mcd/1000Mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube Bivar - 33R6557 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 7.6Mm X 7.6Mm Bi-Color, Blue/green, (460Nm/515Nm), (250Mcd/1000Mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube Bivar
33R6557
Led, Through Hole, 7.6Mm X 7.6Mm Bi-Color, Blue/green, (460Nm/515Nm), (250Mcd/1000Mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube Bivar 33R6557
LED, Through Hole, 7.6mm x 7.6mm Bi-Color, Blue/Green, (460nm/515nm), (250mcd/1000mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube

LED, Through Hole, 7.6mm x 7.6mm Bi-Color, Blue/Green, (460nm/515nm), (250mcd/1000mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1158-ND R50BG2-F-0160 R50BG2-F-0160 33R6557
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 7.6Mm X 7.6Mm Bi-Color, Blue/green, (460Nm/515Nm), (250Mcd/1000Mcd), Water Clear Lens, 160 Deg Viewing Angle / Tube Bivar
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Green; Blue; Multi-Colored
Peak Wavelength 465 to 520 nm (4650 to 5200 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2790EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers