"Blue, Green 465nm Blue, 520nm Green LED Indication - Discrete 3.8V Blue, 3.8V Green 4-DIP (0.200"", 5.08mm)"
LED, Through Hole, 7.6mm x 7.6mm Bi-Colo
LED, Through Hole, 7.6mm x 7.6mm Bi-Color, Blue/Green, (460nm/515nm), (1000mcd/2000mcd), Water Clear Lens, 80 Deg Viewing Angle / Tube
Standard LEDs - Through Hole Blue/Grn 470/525nm 150/1500 mcd
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1157-ND | R50BG2-5-0080 | 33R6559 | R50BG2-5-0080 |
| Product Name | LED Indication - Discrete | Led, Through Hole, 7.6Mm X 7.6Mm Bi-Color, Blue/green, (460Nm/515Nm), (1000Mcd/2000Mcd), Water Clear Lens, 80 Deg Viewing Angle / Tube Bivar | Standard LEDs - Through Hole | |
| LED Package: | "4-DIP (0.200"", 5.08mm)" | |||
| LED Type | Green; Blue; Multi-Colored | |||
| Peak Wavelength | 465 to 520 nm (4650 to 5200 Å) | |||
| Viewing Angle | 80 degrees |