Bivar, Inc. LED Indication - Discrete R4RD

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - R4RD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
R4RD-ND
LED Indication - Discrete R4RD-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R4RD
Standard LEDs - Through Hole R4RD
Standard LEDs - Through Hole LED Thru-Hole 2 x 4mm Red

Standard LEDs - Through Hole LED Thru-Hole 2 x 4mm Red

Buy Now Datasheet
Led, Through Hole, 2X4Mm Rect Red, 700Nm, 0.4Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar - 33R6542 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X4Mm Rect Red, 700Nm, 0.4Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
33R6542
Led, Through Hole, 2X4Mm Rect Red, 700Nm, 0.4Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar 33R6542
LED, Through Hole, 2x4mm Rect Red, 700nm, 0.4mcd, Diffused Lens, 120 Deg Viewing Angle / Bag

LED, Through Hole, 2x4mm Rect Red, 700nm, 0.4mcd, Diffused Lens, 120 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R4RD-ND R4RD 33R6542
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 2X4Mm Rect Red, 700Nm, 0.4Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details