Bivar, Inc. LED Indication - Discrete R4GD

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - R4GD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
R4GD-ND
LED Indication - Discrete R4GD-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R4GD
Standard LEDs - Through Hole R4GD
Standard LEDs - Through Hole LED Thru-Hole 2 x 4mm Green

Standard LEDs - Through Hole LED Thru-Hole 2 x 4mm Green

Buy Now Datasheet
Led, Through Hole, 2X4Mm Rect Green, 568Nm, 8Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar - 33R6536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X4Mm Rect Green, 568Nm, 8Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
33R6536
Led, Through Hole, 2X4Mm Rect Green, 568Nm, 8Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar 33R6536
LED, Through Hole, 2x4mm Rect Green, 568nm, 8mcd, Diffused Lens, 120 Deg Viewing Angle / Bag

LED, Through Hole, 2x4mm Rect Green, 568nm, 8mcd, Diffused Lens, 120 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R4GD-ND R4GD 33R6536
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 2X4Mm Rect Green, 568Nm, 8Mcd, Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers