Bivar, Inc. LED Indication - Discrete R3YD

Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - R3YD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
R3YD-ND
LED Indication - Discrete R3YD-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 2x3mm Rect Yellow, 59

LED, Through Hole, 2x3mm Rect Yellow, 59

Buy Now
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 4Mcd, Diffused Lens, 100 Deg Viewing Angle / Bag Bivar - 33R6530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 4Mcd, Diffused Lens, 100 Deg Viewing Angle / Bag Bivar
33R6530
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 4Mcd, Diffused Lens, 100 Deg Viewing Angle / Bag Bivar 33R6530
LED, Through Hole, 2x3mm Rect Yellow, 590nm, 4mcd, Diffused Lens, 100 Deg Viewing Angle / Bag

LED, Through Hole, 2x3mm Rect Yellow, 590nm, 4mcd, Diffused Lens, 100 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R3YD
Standard LEDs - Through Hole R3YD
Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm Yellow

Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R3YD-ND R3YD 33R6530 R3YD
Product Name LED Indication - Discrete Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 4Mcd, Diffused Lens, 100 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers