Bivar, Inc. Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 6Mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag Bivar R3YC

Description
LED, Through Hole, 2x3mm Rect Yellow, 59
Request a Quote Datasheet
Description
LED, Through Hole, 2x3mm Rect Yellow, 59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 2x3mm Rect Yellow, 59

LED, Through Hole, 2x3mm Rect Yellow, 59

Buy Now
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 6Mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag Bivar - 33R6529 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 6Mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag Bivar
33R6529
Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 6Mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag Bivar 33R6529
LED, Through Hole, 2x3mm Rect Yellow, 590nm, 6mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag

LED, Through Hole, 2x3mm Rect Yellow, 590nm, 6mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R3YC
Standard LEDs - Through Hole R3YC
Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm Yellow

Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm Yellow

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R3YC 33R6529 R3YC
Product Name Led, Through Hole, 2X3Mm Rect Yellow, 590Nm, 6Mcd, Water Clear Lens, 80 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details