Bivar, Inc. LED Indication - Discrete R3BC

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - R3BC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
R3BC-ND
LED Indication - Discrete R3BC-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Led, Through Hole, 2X3Mm Rect Bi-Color, Red/green, (625Nm/568Nm), (3Mcd/2.5Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar - 33R6514 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 2X3Mm Rect Bi-Color, Red/green, (625Nm/568Nm), (3Mcd/2.5Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar
33R6514
Led, Through Hole, 2X3Mm Rect Bi-Color, Red/green, (625Nm/568Nm), (3Mcd/2.5Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar 33R6514
LED, Through Hole, 2x3mm Rect Bi-Color, Red/Green, (625nm/568nm), (3mcd/2.5mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag

LED, Through Hole, 2x3mm Rect Bi-Color, Red/Green, (625nm/568nm), (3mcd/2.5mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R3BC
Standard LEDs - Through Hole R3BC
Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm HE Red/Green

Standard LEDs - Through Hole LED Thru-Hole 2 x 3mm HE Red/Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R3BC-ND 33R6514 R3BC
Product Name LED Indication - Discrete Led, Through Hole, 2X3Mm Rect Bi-Color, Red/green, (625Nm/568Nm), (3Mcd/2.5Mcd), White Diffused Lens, 120 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details