Bivar, Inc. LED Indication - Discrete R20GRN-5-0080

Description
LED, Through Hole, 7.6mm x 7.6mm Green,
Request a Quote Datasheet
Description
LED, Through Hole, 7.6mm x 7.6mm Green,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Green,

LED, Through Hole, 7.6mm x 7.6mm Green,

Buy Now
LED Indication - Discrete - 492-1164-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1164-ND
LED Indication - Discrete 492-1164-ND
"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R20GRN-5-0080
Standard LEDs - Through Hole R20GRN-5-0080
Standard LEDs - Through Hole Green 526nm 3000 mcd

Standard LEDs - Through Hole Green 526nm 3000 mcd

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R20GRN-5-0080 492-1164-ND R20GRN-5-0080
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green Green
LED Package: "4-DIP (0.200"", 5.08mm)"
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details