Bivar, Inc. LED Indication - Discrete R20GRN-4-0045

Description
LED, Through Hole, 7.6mm x 7.6mm Green,
Request a Quote Datasheet
Description
LED, Through Hole, 7.6mm x 7.6mm Green,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 7.6mm x 7.6mm Green,

LED, Through Hole, 7.6mm x 7.6mm Green,

Buy Now
LED Indication - Discrete - 492-1163-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1163-ND
LED Indication - Discrete 492-1163-ND
"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R20GRN-4-0045
Standard LEDs - Through Hole R20GRN-4-0045
Standard LEDs - Through Hole Green 526nm 8000 mcd

Standard LEDs - Through Hole Green 526nm 8000 mcd

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R20GRN-4-0045 492-1163-ND R20GRN-4-0045
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green Green
LED Package: "4-DIP (0.200"", 5.08mm)"
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 50 degrees
View Details
Infrared Emitter - MTE9460MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details