Bivar, Inc. LED Indication - Discrete R20BLU-V-3045

Description
"Blue 470nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Blue 470nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1162-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1162-ND
LED Indication - Discrete 492-1162-ND
"Blue 470nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

"Blue 470nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R20BLU-V-3045
Standard LEDs - Through Hole R20BLU-V-3045
Standard LEDs - Through Hole Blue 475nm 1500 mcd

Standard LEDs - Through Hole Blue 475nm 1500 mcd

Buy Now Datasheet
Led, Through Hole, 7.6Mm X 7.6Mm Blue, 4000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar - 06W3332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 7.6Mm X 7.6Mm Blue, 4000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar
06W3332
Led, Through Hole, 7.6Mm X 7.6Mm Blue, 4000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar 06W3332
LED, Through Hole, 7.6mm x 7.6mm Blue, 4000mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube

LED, Through Hole, 7.6mm x 7.6mm Blue, 4000mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1162-ND R20BLU-V-3045 06W3332
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 7.6Mm X 7.6Mm Blue, 4000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 to 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details