Bivar, Inc. Led Indicator, 6.42Mm, Yellow, 2V; Forward Current If Bivar PM5YD

Description
LED INDICATOR, 6.42MM, YELLOW, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Yellow; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°
Description
LED INDICATOR, 6.42MM, YELLOW, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Yellow; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 6.42Mm, Yellow, 2V; Forward Current If Bivar - 20K2270 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 6.42Mm, Yellow, 2V; Forward Current If Bivar
20K2270
Led Indicator, 6.42Mm, Yellow, 2V; Forward Current If Bivar 20K2270
LED INDICATOR, 6.42MM, YELLOW, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Yellow; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

LED INDICATOR, 6.42MM, YELLOW, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Yellow; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2270
Product Name Led Indicator, 6.42Mm, Yellow, 2V; Forward Current If Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers