Bivar, Inc. Panel Indicators, Pilot Lights PM5R3-BCW12.0CC

Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 492-1214-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
492-1214-ND
Panel Indicators, Pilot Lights 492-1214-ND
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"

"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM5R3-BCW12.0CC
LED Panel Mount Indicators PM5R3-BCW12.0CC
LED Panel Mount Indicators Panel Mount LED 5mm Red/Green

LED Panel Mount Indicators Panel Mount LED 5mm Red/Green

Buy Now Datasheet
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar - 73R3923 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar
73R3923
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar 73R3923
INDICATOR, LED PANEL MOUNT, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 492-1214-ND PM5R3-BCW12.0CC 73R3923
Product Name Panel Indicators, Pilot Lights LED Panel Mount Indicators Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
Indicator - A01HF - NKK Switches
NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0500 amps
View Details
5 suppliers