Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Bivar PM5HDW12.0

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Bivar - 06W0272 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Bivar
06W0272
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Bivar 06W0272
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0272
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details