Bivar, Inc. Led Indicator, 6.42Mm, Red, 2V; Forward Current If Bivar PM5HD

Description
LED INDICATOR, 6.42MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°
Description
LED INDICATOR, 6.42MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 6.42Mm, Red, 2V; Forward Current If Bivar - 20K2248 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 6.42Mm, Red, 2V; Forward Current If Bivar
20K2248
Led Indicator, 6.42Mm, Red, 2V; Forward Current If Bivar 20K2248
LED INDICATOR, 6.42MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

LED INDICATOR, 6.42MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2248
Product Name Led Indicator, 6.42Mm, Red, 2V; Forward Current If Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details