Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Bivar PM5GDW12.0

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Bivar - 06W0267 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Bivar
06W0267
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Bivar 06W0267
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0267
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers