Bivar, Inc. Panel Mount Led Assembly, 5 Mm Green Led W\ Diffused Lens, 6 In. Wire, No Connector, / Bag Bivar PM5GDLW6.0

Description
Panel Mount LED Assembly, 5 mm Green LED w\ Diffused Lens, 6 In. Wire, No Connector, / Bag
Description
Panel Mount LED Assembly, 5 mm Green LED w\ Diffused Lens, 6 In. Wire, No Connector, / Bag

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Led Assembly, 5 Mm Green Led W\ Diffused Lens, 6 In. Wire, No Connector, / Bag Bivar - 06W3192 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Led Assembly, 5 Mm Green Led W\ Diffused Lens, 6 In. Wire, No Connector, / Bag Bivar
06W3192
Panel Mount Led Assembly, 5 Mm Green Led W\ Diffused Lens, 6 In. Wire, No Connector, / Bag Bivar 06W3192
Panel Mount LED Assembly, 5 mm Green LED w\ Diffused Lens, 6 In. Wire, No Connector, / Bag

Panel Mount LED Assembly, 5 mm Green LED w\ Diffused Lens, 6 In. Wire, No Connector, / Bag

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W3192
Product Name Panel Mount Led Assembly, 5 Mm Green Led W\ Diffused Lens, 6 In. Wire, No Connector, / Bag Bivar
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details