Bivar, Inc. Led Indicator, 6.42Mm, Green, 2.1V; Forward Current If Bivar PM5GD

Description
LED INDICATOR, 6.42MM, GREEN, 2.1V; Forward Current If:30mA; Forward Voltage:2.1V; LED Color:Green; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°
Description
LED INDICATOR, 6.42MM, GREEN, 2.1V; Forward Current If:30mA; Forward Voltage:2.1V; LED Color:Green; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 6.42Mm, Green, 2.1V; Forward Current If Bivar - 20K2244 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 6.42Mm, Green, 2.1V; Forward Current If Bivar
20K2244
Led Indicator, 6.42Mm, Green, 2.1V; Forward Current If Bivar 20K2244
LED INDICATOR, 6.42MM, GREEN, 2.1V; Forward Current If:30mA; Forward Voltage:2.1V; LED Color:Green; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

LED INDICATOR, 6.42MM, GREEN, 2.1V; Forward Current If:30mA; Forward Voltage:2.1V; LED Color:Green; Lens Shape:Round; Luminous Intensity:25mcd; Mounting Hole Dia:6.35mm; Viewing Angle:45°

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2244
Product Name Led Indicator, 6.42Mm, Green, 2.1V; Forward Current If Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details