Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar PM5BWDW12.0

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar - 06W0262 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
06W0262
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar 06W0262
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0262
Product Name Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details