Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar PM5BWD

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar - 20K2240 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
20K2240
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar 20K2240
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:PM5 Series; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2240
Product Name Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details