Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar PM5BWCW12.0

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar - 06W0261 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
06W0261
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar 06W0261
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0261
Product Name Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers