Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar PM5ADW12.0

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar - 06W0257 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar
06W0257
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar 06W0257
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0257
Product Name Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12V1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details