Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar PM5AD

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar - 06W0256 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar
06W0256
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar 06W0256
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:6.35mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0256
Product Name Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details