Bivar, Inc. Panel Indicators, Pilot Lights PM53-BCW12.0

Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 492-1206-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
492-1206-ND
Panel Indicators, Pilot Lights 492-1206-ND
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"

"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 12"" (304.80mm)"

Buy Now Datasheet
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar - 73R3931 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar
73R3931
Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar 73R3931
INDICATOR, LED PANEL MOUNT, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM53-BCW12.0
LED Panel Mount Indicators PM53-BCW12.0
LED Panel Mount Indicators Panel Mount LED 5mm Red/Green

LED Panel Mount Indicators Panel Mount LED 5mm Red/Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 492-1206-ND 73R3931 PM53-BCW12.0
Product Name Panel Indicators, Pilot Lights Indicator, Led Panel Mount, 5Mm, Red/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details