Bivar, Inc. Panel Mount Indicator, Led, 10Mm, Yellow, 48V; Led Color Bivar PM5-PYDW12.0

Description
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Yellow, 48V; Led Color Bivar - 06W0252 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Yellow, 48V; Led Color Bivar
06W0252
Panel Mount Indicator, Led, 10Mm, Yellow, 48V; Led Color Bivar 06W0252
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0252
Product Name Panel Mount Indicator, Led, 10Mm, Yellow, 48V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details