Bivar, Inc. Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar PM5-PRDW12.0

Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar - 06W0248 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar
06W0248
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar 06W0248
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0248
Product Name Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D13M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details