Bivar, Inc. Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar PM5-PHDW12.0

Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar - 06W0244 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar
06W0244
Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar 06W0244
PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0244
Product Name Panel Mount Indicator, Led, 10Mm, Red, 48V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343EN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details