Bivar, Inc. Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar PM5-PADW12.0

Description
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar - 06W0238 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar
06W0238
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar 06W0238
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0238
Product Name Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details