Bivar, Inc. Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar PM5-PAD

Description
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar - 06W0237 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar
06W0237
Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar 06W0237
PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:10mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:PM5 Series; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0237
Product Name Panel Mount Indicator, Led, 10Mm, Amber, 48V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details