Bivar, Inc. Indicator, Led Panel Mount, 8Mm, Yellow; Led Color Bivar PM5-M124-YLW

Description
INDICATOR, LED PANEL MOUNT, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 8Mm, Yellow; Led Color Bivar - 46X9011 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 8Mm, Yellow; Led Color Bivar
46X9011
Indicator, Led Panel Mount, 8Mm, Yellow; Led Color Bivar 46X9011
INDICATOR, LED PANEL MOUNT, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46X9011
Product Name Indicator, Led Panel Mount, 8Mm, Yellow; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details