Bivar, Inc. Indicator, Led Panel Mount, 8Mm, Red; Led Color Bivar PM5-M124-RED

Description
INDICATOR, LED PANEL MOUNT, 8MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 8MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 8Mm, Red; Led Color Bivar - 46X9010 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 8Mm, Red; Led Color Bivar
46X9010
Indicator, Led Panel Mount, 8Mm, Red; Led Color Bivar 46X9010
INDICATOR, LED PANEL MOUNT, 8MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 8MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46X9010
Product Name Indicator, Led Panel Mount, 8Mm, Red; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers