Bivar, Inc. Indicator, Led Panel Mount, 8Mm, Green; Led Color Bivar PM5-M124-GRN

Description
INDICATOR, LED PANEL MOUNT, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 8Mm, Green; Led Color Bivar - 46X9009 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 8Mm, Green; Led Color Bivar
46X9009
Indicator, Led Panel Mount, 8Mm, Green; Led Color Bivar 46X9009
INDICATOR, LED PANEL MOUNT, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46X9009
Product Name Indicator, Led Panel Mount, 8Mm, Green; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1041-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details