Bivar, Inc. Indicator, Led Panel Mount, 8Mm, Blue; Led Color Bivar PM5-M124-BLU

Description
INDICATOR, LED PANEL MOUNT, 8MM, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 8MM, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 8Mm, Blue; Led Color Bivar - 46X9008 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 8Mm, Blue; Led Color Bivar
46X9008
Indicator, Led Panel Mount, 8Mm, Blue; Led Color Bivar 46X9008
INDICATOR, LED PANEL MOUNT, 8MM, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 8MM, BLUE; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:PM5-M124 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46X9008
Product Name Indicator, Led Panel Mount, 8Mm, Blue; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers