Bivar, Inc. Led Indicator, 5Mm, 28V, Yellow; Led Color Bivar PM5-B5Y28V

Description
LED INDICATOR, 5MM, 28V, YELLOW; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 28V, YELLOW; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 28V, Yellow; Led Color Bivar - 17X9396 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 28V, Yellow; Led Color Bivar
17X9396
Led Indicator, 5Mm, 28V, Yellow; Led Color Bivar 17X9396
LED INDICATOR, 5MM, 28V, YELLOW; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, 5MM, 28V, YELLOW; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9396
Product Name Led Indicator, 5Mm, 28V, Yellow; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-4335-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Blue
Viewing Angle 130 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details