Bivar, Inc. Led Indicator, 5Mm, 2V, Yellow; Led Color Bivar PM5-B5Y2.0V

Description
LED INDICATOR, 5MM, 2V, YELLOW; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 2V, YELLOW; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 2V, Yellow; Led Color Bivar - 17X9395 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 2V, Yellow; Led Color Bivar
17X9395
Led Indicator, 5Mm, 2V, Yellow; Led Color Bivar 17X9395
LED INDICATOR, 5MM, 2V, YELLOW; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

LED INDICATOR, 5MM, 2V, YELLOW; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9395
Product Name Led Indicator, 5Mm, 2V, Yellow; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details