Bivar, Inc. Led Indicator, 5Mm, 3.4V, Blue; Led Color Bivar PM5-B5B3.4V

Description
LED INDICATOR, 5MM, 3.4V, BLUE; LED Color:Blue; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 3.4V, BLUE; LED Color:Blue; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 3.4V, Blue; Led Color Bivar - 17X9390 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 3.4V, Blue; Led Color Bivar
17X9390
Led Indicator, 5Mm, 3.4V, Blue; Led Color Bivar 17X9390
LED INDICATOR, 5MM, 3.4V, BLUE; LED Color:Blue; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

LED INDICATOR, 5MM, 3.4V, BLUE; LED Color:Blue; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9390
Product Name Led Indicator, 5Mm, 3.4V, Blue; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1148-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details