Bivar, Inc. Led Indicator, 5Mm, 28V, Blue; Led Color Bivar PM5-B5B28V

Description
LED INDICATOR, 5MM, 28V, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 28V, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 28V, Blue; Led Color Bivar - 17X9389 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 28V, Blue; Led Color Bivar
17X9389
Led Indicator, 5Mm, 28V, Blue; Led Color Bivar 17X9389
LED INDICATOR, 5MM, 28V, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, 5MM, 28V, BLUE; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9389
Product Name Led Indicator, 5Mm, 28V, Blue; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
 - GH CSSRM3.24-V4V5-1-1-700-R33 - Rochester Electronics
Specs
LED Type Red
View Details
2 suppliers